| Status: | Unknown |
|---|---|
| Series: | LM4040 Series |
| RoHS: | Unknown |
Prices starting from US$0.26
| Distributor | Stock | ||
|---|---|---|---|
|
Avnet America
from US$0.29
|
6,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.48
|
4,537
in stock
|
Buy Now |
|
Avnet Silica
-
|
18,000
in stock
|
Buy Now |
|
Future Electronics
from US$0.26
|
0
in stock
|
Buy Now |
|
TME
from US$0.32
|
0
in stock
|
Buy Now |
|
RS Americas
from US$1.45
|
0
in stock
|
Buy Now |
| Buy Now |
| Voltage Reference Type | Shunt - Fixed |
|---|---|
| Product Range | LM4040 Series |
| Reference Voltage | 5V |
| Initial Accuracy | 0.2% |
| Temperature Coefficient | ± 30ppm/°C |
| Voltage Reference Case Style | SOT-23 |
| No. of Pins | 3Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 125°C |
| Automotive Qualification Standard | AEC-Q100 |
| MSL | - |
| SVHC | No SVHC (15-Jan-2019) |
| Base Number | 4040 |
| Operating Temperature Range | -40°C to +125°C |
| Reference Volt Tolerance ±% | 0.2% |
| Reference Voltage Tolerance | 10mV |
| Reference Volts | 5V |
| Topology | Shunt |
| Voltage Reference, Precision Micropower, Shunt - Fixed, Aec-Q100 Lm4040 Series, 5V, Sot-23-3 Rohs Compliant: Yes |Diodes Inc. LM4040B50FTA | Newark Electronics |
| LM4040 Series 5 V ±0.2 % Precision Micropower Shunt Voltage Reference - SOT-23 | Future Electronics |
| IC: voltage reference source | TME |
| V-REF, PRECISION, MP, SHUNT 5V 15MA SOT23 | RS Americas |
Where can I find additional details, specifications and documents for a LM4040B50FTA?
Additional datasheets, footprints and schematics for LM4040B50FTA are listed on our Part Details page. You can also find images and similar parts to LM4040B50FTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4040B50FTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4040B50FTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4040B50FTA fall under?
The LM4040B50FTA is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM4040B50FTA when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4040B50FTA you can contact the distributor directly for product support, shipping queries etc.
Is the LM4040B50FTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4040B50FTA have stock available?
Authorised distributors including Avnet America, Newark Electronics, Avnet Silica, Future Electronics and TME have stock available or on a lead time for LM4040B50FTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4040B50FTA often in real-time on the comparison pages.
What if I can't find stock of LM4040B50FTA?
You can fill out our help required form which you can use to request a quote for LM4040B50FTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.