Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | - |
Reference Voltage | 2.5V |
Initial Accuracy | 0.2% |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Fixed voltage, 45-µA, precision micropower shunt voltage reference | Texas Instruments |
Shunt Voltage Reference IC Fixed 2.5V V ?0.2% 15 m | Kruse |
Voltage Ref, Shunt, 2.5V, Sot-23-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM4040B25IDBZR .?
Additional datasheets, footprints and schematics for LM4040B25IDBZR . are listed on our Part Details page. You can also find images and similar parts to LM4040B25IDBZR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4040B25IDBZR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4040B25IDBZR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4040B25IDBZR . fall under?
The LM4040B25IDBZR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM4040B25IDBZR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4040B25IDBZR . you can contact the distributor directly for product support, shipping queries etc.
Is the LM4040B25IDBZR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4040B25IDBZR . have stock available?
Authorised distributors including Texas Instruments, Kruse, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM4040B25IDBZR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4040B25IDBZR . often in real-time on the comparison pages.
What if I can't find stock of LM4040B25IDBZR .?
You can fill out our help required form which you can use to request a quote for LM4040B25IDBZR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.