Status: | Unknown |
---|---|
Series: | LM4040 Series |
RoHS: | Compliant |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | LM4040 Series |
Reference Voltage | 2.5V |
Initial Accuracy | 0.1% |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SC-70 |
RoHS Compliant | Yes |
Fixed voltage, 45-µA, precision micropower shunt voltage reference | Texas Instruments |
Where can I find additional details, specifications and documents for a LM4040A25IDCKR?
Additional datasheets, footprints and schematics for LM4040A25IDCKR are listed on our Part Details page. You can also find images and similar parts to LM4040A25IDCKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4040A25IDCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4040A25IDCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4040A25IDCKR fall under?
The LM4040A25IDCKR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to LM4040A25IDCKR when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4040A25IDCKR you can contact the distributor directly for product support, shipping queries etc.
Is the LM4040A25IDCKR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LM4040A25IDCKR have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for LM4040A25IDCKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4040A25IDCKR often in real-time on the comparison pages.
What if I can't find stock of LM4040A25IDCKR?
You can fill out our help required form which you can use to request a quote for LM4040A25IDCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.