LM4040A25IDBZT . Part Information
Details for LM4040A25IDBZT . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
Part Downloads


Part Specifications
Voltage Reference Type | Shunt - Fixed |
Product Range | LM4040 Series |
Reference Voltage | 2.5V |
Initial Accuracy | 0.1% |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 0.1% |
Output Current Max | 15mA |
Reference Volt Tolerance ±% | 0.1% |
Reference Volts | 2.5V |
Termination Type | Surface Mount Device |
Topology | Shunt |
Voltage Regulator Type | Fixed |
Alternative Part Descriptions
- V-Ref Precision 2.5V 15mA 3-Pin SOT-23 | RS Components
- VOLTAGE REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.5V; Initial Accuracy:0.1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes | Newark Electronics
- Fixed voltage, 45-µA, precision micropower shunt voltage reference | Texas Instruments
Viewing Distributors for LM4040A25IDBZT .
Loading...
Loading Results for LM4040A25IDBZT .