Status: | Unknown |
---|---|
Series: | LM4030 Series |
RoHS: | Unknown |
Prices starting from US$1.52
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | LM4030 Series |
Reference Voltage | 4.096V |
Initial Accuracy | 0.05% |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4030 |
Operating Temperature Range | -40°C to +125°C |
Reference Volt Tolerance ±% | 0.05% |
Reference Volts | 4.096V |
Termination Type | Surface Mount Device |
Topology | Shunt |
Ultra-high-precision shunt voltage reference | Texas Instruments |
Voltage Ref, Shunt, 4.096V, Sot-23-5 | Newark Electronics |
VOLTAGE REF, SHUNT, 4.096V, SOT-23-5 | element14 |
IC: voltage reference source | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a LM4030AMF-4.096/NOPB?
Additional datasheets, footprints and schematics for LM4030AMF-4.096/NOPB are listed on our Part Details page. You can also find images and similar parts to LM4030AMF-4.096/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4030AMF-4.096/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4030AMF-4.096/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4030AMF-4.096/NOPB fall under?
The LM4030AMF-4.096/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM4030AMF-4.096/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4030AMF-4.096/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM4030AMF-4.096/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4030AMF-4.096/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for LM4030AMF-4.096/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4030AMF-4.096/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM4030AMF-4.096/NOPB?
You can fill out our help required form which you can use to request a quote for LM4030AMF-4.096/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.