Status: | Unknown |
---|---|
Series: | Stellaris Family LM3S Series Microcontrollers |
RoHS: | Compliant |
No distributors results available
Product Range | Stellaris Family LM3S Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M3 |
No. of Bits | 32bit |
CPU Speed | 80MHz |
Program Memory Size | 512KB |
RAM Memory Size | 64KB |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LM3S8C62-IQC80-A2?
Additional datasheets, footprints and schematics for LM3S8C62-IQC80-A2 are listed on our Part Details page. You can also find images and similar parts to LM3S8C62-IQC80-A2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3S8C62-IQC80-A2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3S8C62-IQC80-A2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3S8C62-IQC80-A2 fall under?
The LM3S8C62-IQC80-A2 is listed under Semiconductors - ICs > Microcontrollers - MCU > 16 / 32 Bit Microcontrollers - MCU - ARM.
Can I view similar or alternative parts?
You can view similar parts to LM3S8C62-IQC80-A2 when available in the 16 / 32 Bit Microcontrollers - MCU - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3S8C62-IQC80-A2 you can contact the distributor directly for product support, shipping queries etc.
Is the LM3S8C62-IQC80-A2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LM3S8C62-IQC80-A2 have stock available?
There is no stock from authorised distributors for LM3S8C62-IQC80-A2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3S8C62-IQC80-A2 often in real-time on the comparison pages.
What if I can't find stock of LM3S8C62-IQC80-A2?
You can fill out our help required form which you can use to request a quote for LM3S8C62-IQC80-A2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.