Status: | Unknown |
---|---|
Series: | Stellaris LM3S Microcontrollers |
RoHS: | Unknown |
No distributors results available
Product Range | Stellaris LM3S Microcontrollers |
---|---|
No. of Bits | 32bit |
CPU Speed | 50MHz |
Program Memory Size | 256KB, 256KB |
RAM Memory Size | 64KB |
No. of Pins | 108Pins |
MCU Case Style | BGA |
No. of I/O's | 38I/O's |
Architecture | ARM Cortex-M3 |
Embedded Interface Type | CAN ENET I2C MAC QSPI UART |
Supply Voltage Min | 2.25V |
Supply Voltage Max | 2.75V |
Packaging | Each |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Controller Family/Series | ARM Cortex-M3 |
MPU Core Size | 32bit |
No. of PWM Channels | 6 |
No. of Timers | 4 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC Comparator PWM Timer |
Supply Voltage Range | 2.25V to 2.75V |
Where can I find additional details, specifications and documents for a LM3S8971-IBZ50-A2?
Additional datasheets, footprints and schematics for LM3S8971-IBZ50-A2 are listed on our Part Details page. You can also find images and similar parts to LM3S8971-IBZ50-A2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3S8971-IBZ50-A2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3S8971-IBZ50-A2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3S8971-IBZ50-A2 fall under?
The LM3S8971-IBZ50-A2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to LM3S8971-IBZ50-A2 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3S8971-IBZ50-A2 you can contact the distributor directly for product support, shipping queries etc.
Is the LM3S8971-IBZ50-A2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3S8971-IBZ50-A2 have stock available?
There is no stock from authorised distributors for LM3S8971-IBZ50-A2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3S8971-IBZ50-A2 often in real-time on the comparison pages.
What if I can't find stock of LM3S8971-IBZ50-A2?
You can fill out our help required form which you can use to request a quote for LM3S8971-IBZ50-A2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.