Comparator Type | General Purpose |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 440ns |
Supply Voltage Range | 5V to 30V |
Comparator Case Style | SOT-23 |
No. of Pins | 5Pins |
IC Output Type | CMOS TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOT-23 |
Output Compatibility | CMOS TTL |
Supply Current | 300µA |
Single General Purpose Voltage Comparator | Texas Instruments |
IC, COMPARATOR, SINGLE, SMD | Farnell |
Ic, Comparator, Single, Smd | Newark Electronics |
LM397MF/NOPB, Comparators | RS |
IC: comparator | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a LM397MF/NOPB..?
Additional datasheets, footprints and schematics for LM397MF/NOPB.. are listed on our Part Details page. You can also find images and similar parts to LM397MF/NOPB.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM397MF/NOPB.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM397MF/NOPB.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM397MF/NOPB.. fall under?
The LM397MF/NOPB.. is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM397MF/NOPB.. when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM397MF/NOPB.. you can contact the distributor directly for product support, shipping queries etc.
Is the LM397MF/NOPB.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM397MF/NOPB.. have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics, element14 and RS have stock available or on a lead time for LM397MF/NOPB...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM397MF/NOPB.. often in real-time on the comparison pages.
What if I can't find stock of LM397MF/NOPB..?
You can fill out our help required form which you can use to request a quote for LM397MF/NOPB.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.