| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Transistor Polarity | NPN |
|---|---|
| Collector Emitter Voltage V(br)ceo | 36V |
| Transition Frequency ft | - |
| Power Dissipation Pd | - |
| DC Collector Current | 2.2A |
| DC Current Gain hFE | - |
| No. of Pins | 3Pins |
| Transistor: NPN | TME |
| Ultra Reliable Power Transistor LM395T | RS |
| Power Transistor, Npn, 36V, To-220 | Newark Electronics |
| POWER TRANSISTOR, NPN, 36V, TO-220 | element14 |
Where can I find additional details, specifications and documents for a LM395T/NOPB?
Additional datasheets, footprints and schematics for LM395T/NOPB are listed on our Part Details page. You can also find images and similar parts to LM395T/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM395T/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM395T/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM395T/NOPB fall under?
The LM395T/NOPB is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to LM395T/NOPB when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM395T/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM395T/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM395T/NOPB have stock available?
Authorised distributors including TME, RS, Newark Electronics and element14 have stock available or on a lead time for LM395T/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM395T/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM395T/NOPB?
You can fill out our help required form which you can use to request a quote for LM395T/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.