Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 36V |
Transition Frequency ft | - |
Power Dissipation Pd | - |
DC Collector Current | 2.2A |
DC Current Gain hFE | - |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 395 |
Current Ic Continuous a Max | 2.2A |
Input Type | Transistor Base |
No. of Channels | 1Channels |
No. of Transistors | 2 |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +125°C |
Output Current Max | 1A |
Output Voltage Max | 36V |
Transistor Type | Power Bipolar |
Where can I find additional details, specifications and documents for a LM395T?
Additional datasheets, footprints and schematics for LM395T are listed on our Part Details page. You can also find images and similar parts to LM395T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM395T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM395T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM395T fall under?
The LM395T is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to LM395T when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM395T you can contact the distributor directly for product support, shipping queries etc.
Is the LM395T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM395T have stock available?
There is no stock from authorised distributors for LM395T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM395T often in real-time on the comparison pages.
What if I can't find stock of LM395T?
You can fill out our help required form which you can use to request a quote for LM395T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.