LM393M/NOPB . Part Information
Details for LM393M/NOPB . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Comparators
Part Downloads


Part Specifications
Comparator Type | Precision |
No. of Comparators | 2 Comparators, 2 |
Response Time | 1.3µs |
Supply Voltage Range | ± 1V to ± 18V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | CMOS DTL ECL MOS TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
No.Comparators | 2 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | CMOS DTL ECL MOS TTL |
Supply Current | 1mA |
Supply Voltage Max | 36V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- Dual comparator,LM393M SO8 1.3usec | RS Components
- IC, COMPARATOR, DUAL, SMD; Comparator Type:Precision; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, DTL, ECL, MOS, TTL; RoHS Compliant: Yes | Newark Electronics
- Comparator Dual ±18V/36V 8-Pin SOIC N Rail | Avnet America
- Comparator; low-power; 2÷36V; SMT; SO8; Comparators: 2; 150nA | Transfer Multisort Elektronik
- Low Power Low Offset Voltage Dual Comparator | Texas Instruments
- Comparator [Texas Instruments] LM393M/NOPB Comparator | Distrelec
Viewing Distributors for LM393M/NOPB .
Loading...
Loading Results for LM393M/NOPB .