Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Wide Operating Supply Voltage |
Ground-sensed Input and Output |
Open Collector Output |
Wide Operating Temperature |
Low Offset Voltage |
Power supply (Min.) [V] | 3 |
---|---|
Power supply (Max.) [V] | 32 |
Channel | 2 |
Circuit Current(Typ.)[mA] | 0.6 |
Input Offset Voltage(Max.)[mV] | 4.5 |
Input Bias Current(Typ.)[nA] | 50 |
Input Voltage Range [V] | 0 to VCC-1.5 |
Response Time(Typ.)[µS] | 1 |
Voltage gain (Typ.)[dB] | 120 |
Output current(Typ.)[mA] | 16 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 5x6.2 (t=1.71) |
Data Sheet |
---|
LM393F Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Op-Amp / Comparator Tutorial |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Quad Comparator, Open Collector, SOP-8 | RS |
Comparator Dual 32V ±16V 8-Pin SOP Emboss T/R | Avnet America |
COMPARATOR, 1US, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a LM393F-GE2?
Additional datasheets, footprints and schematics for LM393F-GE2 are listed on our Part Details page. You can also find images and similar parts to LM393F-GE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM393F-GE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM393F-GE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM393F-GE2 fall under?
The LM393F-GE2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM393F-GE2 when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM393F-GE2 you can contact the distributor directly for product support, shipping queries etc.
Is the LM393F-GE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for LM393F-GE2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Future Electronics and Avnet America have stock available or on a lead time for LM393F-GE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM393F-GE2 often in real-time on the comparison pages.
What if I can't find stock of LM393F-GE2?
You can fill out our help required form which you can use to request a quote for LM393F-GE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.