Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 1.9V/µs |
Supply Voltage Range | ± 1.5V to ± 16V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.5V to ± 16V |
Base Number | 392 |
Gain Bandwidth | 1MHz |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 32V |
Supply Voltage Min | 3V |
Op Amp, Volt Comparator, Smd, Dip8 | Newark Electronics |
Dual low power comparator | Texas Instruments |
Where can I find additional details, specifications and documents for a LM392P?
Additional datasheets, footprints and schematics for LM392P are listed on our Part Details page. You can also find images and similar parts to LM392P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM392P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM392P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM392P fall under?
The LM392P is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM392P when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM392P you can contact the distributor directly for product support, shipping queries etc.
Is the LM392P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM392P have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LM392P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM392P often in real-time on the comparison pages.
What if I can't find stock of LM392P?
You can fill out our help required form which you can use to request a quote for LM392P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.