Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | - |
Supply Voltage Range | ± 1.5V to ± 16V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.5V to ± 16V |
Amplifier Type | Comparator |
Base Number | 392 |
Device Marking | LM392N |
Gain Bandwidth | 1MHz |
IC Generic Number | 392 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 5mV |
Logic Function Number | 392 |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Response Time | 1.3µs |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 32V |
Supply Voltage Min | 3V |
Where can I find additional details, specifications and documents for a LM392N?
Additional datasheets, footprints and schematics for LM392N are listed on our Part Details page. You can also find images and similar parts to LM392N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM392N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM392N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM392N fall under?
The LM392N is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM392N when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM392N you can contact the distributor directly for product support, shipping queries etc.
Is the LM392N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM392N have stock available?
There is no stock from authorised distributors for LM392N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM392N often in real-time on the comparison pages.
What if I can't find stock of LM392N?
You can fill out our help required form which you can use to request a quote for LM392N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.