No distributors results available
View Full Pricing & Stock ComparisonDevice Topology | - |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 25V |
Output Voltage Max | 1.34V |
Output Current Max | 30mA |
Switching Frequency | - |
No. of Outputs | 10Outputs |
IC Mounting | Through Hole |
Driver Case Style | DIP |
No. of Pins | 18Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3915 |
Dimming Control Type | Analogue |
Input Voltage | 3V to 25V |
LED Display Type | Dot / Bar |
LED Driver Application | Power Meter VU Meter |
Operating Temperature Range | 0°C to +70°C |
Output Current | 30mA |
Output Voltage | 1.28V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a LM3915N-1/NOPB?
Additional datasheets, footprints and schematics for LM3915N-1/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3915N-1/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3915N-1/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3915N-1/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3915N-1/NOPB fall under?
The LM3915N-1/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM3915N-1/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3915N-1/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3915N-1/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3915N-1/NOPB have stock available?
There is no stock from authorised distributors for LM3915N-1/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3915N-1/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3915N-1/NOPB?
You can fill out our help required form which you can use to request a quote for LM3915N-1/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.