Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits | - |
---|---|
No. of Segments | 10 |
Driver Case Style | LCC |
No. of Pins | 20Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 15V |
Interface Type | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (27-Jun-2018) |
Dot/Bar Display Driver, 10 Led, Plcc-20 | Newark Electronics |
DOT/BAR DISPLAY DRIVER, 10 LED, PLCC-20 | element14 |
LM3914VX/NOPB, LEDDriver | RS |
Where can I find additional details, specifications and documents for a LM3914VX/NOPB .?
Additional datasheets, footprints and schematics for LM3914VX/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM3914VX/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3914VX/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3914VX/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3914VX/NOPB . fall under?
The LM3914VX/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM3914VX/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3914VX/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM3914VX/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3914VX/NOPB . have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for LM3914VX/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3914VX/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM3914VX/NOPB .?
You can fill out our help required form which you can use to request a quote for LM3914VX/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.