LM3914V/NOPB Part Information
Details for LM3914V/NOPB by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.7600 |
10 | 3.8500 |
25 | 3.6400 |
50 | 3.3900 |
100 | 3.1400 |
Stock Information
Details
Part Specifications
Device Topology | - |
No. of Outputs | 10Outputs |
Output Current | 30mA |
Output Voltage | 1.34V |
Driver Case Style | LCC |
No. of Pins | 20Pins |
Input Voltage Min | 1.2V |
Input Voltage Max | 12V |
Switching Frequency | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3914 |
Dimming Control Type | Analogue |
Input Voltage | 1.2V to 12V |
LED Display Type | Dot / Bar |
LED Driver Application | Bargraph Meter Expanded Scale Meter |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 25V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, DOT/BAR DISPLAY DRIVER, PLCC-20; Device Topology:-; No. of Outputs:10Outputs; Output Current:30mA; Output Voltage:1.34V; Driver Case Style:LCC; No. of Pins:20Pins; Input Voltage Min:1.2V; Input Voltage Max:12V; Switching RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM3914V/NOPB?
Additional datasheets, footprints and schematics for LM3914V/NOPB are listed in our Part Details tab. You can also find the LM3914V/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3914V/NOPB in the Pricing & Inventory tab next to part details. You can view LM3914V/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3914V/NOPB fall under?
The LM3914V/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM3914V/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3914V/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3914V/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM3914V/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM3914V/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3914V/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3914V/NOPB?
You can fill out our help required form which you can use to request a quote for LM3914V/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.