No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 2.5MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 2.2V to ± 16V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.2V to ± 16V |
Gain Bandwidth | 2.5MHz |
Op Amp Type | High Gain |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 32V |
Supply Voltage Min | 4.5V |
LM3900N TEXAS INSTRUMENTS | Elfaro |
IC: operational amplifier | Transfer Multisort Elektronik |
Quadruple Norton operational amplifier | Texas Instruments |
OP Amp Quad GP ±16V/32V 14-Pin PDIP Tube | Holdelec |
OP.FÖRSTÄRKARE LM3900 | Rotakorn Electronics |
DIP 14P TUBE | Component Electronics |
Ic, Op Amp, Quad | Newark Electronics |
Quad | Mouser Electronics |
Where can I find additional details, specifications and documents for a LM3900N .?
Additional datasheets, footprints and schematics for LM3900N . are listed on our Part Details page. You can also find images and similar parts to LM3900N . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3900N . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3900N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3900N . fall under?
The LM3900N . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM3900N . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3900N . you can contact the distributor directly for product support, shipping queries etc.
Is the LM3900N . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3900N . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for LM3900N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3900N . often in real-time on the comparison pages.
What if I can't find stock of LM3900N .?
You can fill out our help required form which you can use to request a quote for LM3900N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.