No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 2.5MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 2.2V to ± 16V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.2V to ± 16V |
Base Number | 3900 |
Gain Bandwidth | 2.5MHz |
Op Amp Type | High Gain |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 32V |
Supply Voltage Max | 32V |
Supply Voltage Min | 4.5V |
Quadruple Norton operational amplifier | Texas Instruments |
OP AMP, QUAD BIPOLAR, SMD, SOIC14 | Farnell |
Op Amp, Quad Bipolar, Smd, Soic14 | Newark Electronics |
IC OP AMP QUAD GP +/-16V/32V 14-PIN SOIC | Dan-Mar Components |
QUAD NORTON AMPLIFIER BIPOLAR OP AMPS | Avnet America |
Where can I find additional details, specifications and documents for a LM3900D .?
Additional datasheets, footprints and schematics for LM3900D . are listed on our Part Details page. You can also find images and similar parts to LM3900D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3900D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3900D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3900D . fall under?
The LM3900D . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM3900D . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3900D . you can contact the distributor directly for product support, shipping queries etc.
Is the LM3900D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3900D . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM3900D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3900D . often in real-time on the comparison pages.
What if I can't find stock of LM3900D .?
You can fill out our help required form which you can use to request a quote for LM3900D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.