Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.15
|
4
in stock
|
Buy Now | |
Schukat Electronic
from US$5.48
|
410
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.54
|
302
in stock
|
Buy Now | |
Texas Instruments
from US$3.10
|
128
in stock
|
Buy Now | |
element14
from US$8.24
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$8.14
|
4
in stock
|
Buy Now |
Amplifier Class | B |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 68W |
Supply Voltage Range | 20V to 84V |
Amplifier Case Style | TO-220 |
No. of Pins | 11Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 20V to 84V |
Amplifier Type | Power |
Bandwidth | 3MHz |
Base Number | 3886 |
Device Marking | LM3886TF |
Input Offset Voltage Max | 10mV |
Load Impedance Min | 4ohm |
Logic Function Number | 3886 |
Operating Temperature Range | -20°C to +85°C |
Output Power (Pout) | 50W @ 8ohm |
Supply Voltage + Nom | 20V |
Supply Voltage Max | 84V |
Supply Voltage Min | 20V |
THD + N | 0.03% @ 30W 8ohm V=28V |
Total Harmonic Distortion | 0.03% |
Audio-Power-Amp/Mute 68W TO220-11 | Schukat Electronic |
IC: audio amplifier | Transfer Multisort Elektronik |
68W, 1 Ch, 20-94V supply stereo Class-AB amplifier w/ Mute | Texas Instruments |
Amp, Overture Mute 68W, 3886, To-220 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM3886TF/NOPB .?
Additional datasheets, footprints and schematics for LM3886TF/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM3886TF/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3886TF/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3886TF/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3886TF/NOPB . fall under?
The LM3886TF/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM3886TF/NOPB . when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3886TF/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM3886TF/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3886TF/NOPB . have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Texas Instruments, element14 and Newark Electronics have stock available or on a lead time for LM3886TF/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3886TF/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM3886TF/NOPB .?
You can fill out our help required form which you can use to request a quote for LM3886TF/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.