Distributor | Stock | ||
---|---|---|---|
![]() |
Texas Instruments |
-
|
Buy Now |
Amplifier Class | B |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 68W |
Supply Voltage Range | 20V to 84V |
Amplifier Case Style | TO-220 |
No. of Pins | 11Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 20V to 84V |
Amplifier Type | Power |
Bandwidth | 200kHz |
Base Number | 3886 |
IC Generic Number | 3886 |
Input Offset Voltage Max | 10mV |
Load Impedance Min | 4ohm |
Logic Function Number | 3886 |
Operating Temperature Range | -20°C to +85°C |
Output Power (Pout) | 50W @ 8ohm |
Power Rating RMS | 68W |
Supply Voltage + Nom | 20V |
Supply Voltage Max | 84V |
Supply Voltage Min | 20V |
THD + N | 0.03% @ 30W 8ohm V=28V |
Termination Type | Through Hole |
Total Harmonic Distortion | 0.03% |
68W, 1 Ch, 20-94V supply stereo Class-AB amplifier w/ Mute | Texas Instruments |
Where can I find additional details, specifications and documents for a LM3886TF?
Additional datasheets, footprints and schematics for LM3886TF are listed on our Part Details page. You can also find images and similar parts to LM3886TF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3886TF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3886TF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3886TF fall under?
The LM3886TF is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM3886TF when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3886TF you can contact the distributor directly for product support, shipping queries etc.
Is the LM3886TF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3886TF have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM3886TF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3886TF often in real-time on the comparison pages.
What if I can't find stock of LM3886TF?
You can fill out our help required form which you can use to request a quote for LM3886TF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.