LM3886T/NOPB Amplifiers & Comparators by Texas Instruments

IC, AMP, AUDIO POWER, MONO

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Output Power 68W
Amplifier Class AB
No. of Channels 1 Channel
Supply Voltage Range 20V to 84V
Amplifier Case Style TO-220
No. of Pins 11Pins
Load Impedance 4ohm
Operating Temperature Min -20°C
RoHS Compliant Yes

Alternative Descriptions

68W, 1 Ch, 20-94V supply stereo Class-AB amplifier w/ Mute | Texas Instruments
Audio-Power-Amp/Mute 68W TO220-11 | Schukat Electronic
Ic, Amp, Audio Power, Mono | Newark Electronics
HIGH-PERF 68W AUDIO PWR AMP | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM3886T/NOPB?

Additional datasheets, footprints and schematics for LM3886T/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3886T/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM3886T/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3886T/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM3886T/NOPB fall under?

The LM3886T/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to LM3886T/NOPB when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM3886T/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM3886T/NOPB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LM3886T/NOPB have stock available?

Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for LM3886T/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM3886T/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM3886T/NOPB?

You can fill out our help required form which you can use to request a quote for LM3886T/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay