Threshold Voltage | 1.22V |
---|---|
No. of Supervisors / Monitors | 3Monitors |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Reset Type | - |
Digital IC Case | VSSOP |
No. of Pins | 8Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
3 rail simple power sequencer with adjustable time delay | Texas Instruments |
Supervisory Sequencer, LM3881MME/NOPB | RS |
Power Sequencer, 80Ua, 5.5V, Vssop-8 | Newark Electronics |
POWER SEQUENCER, 80UA, 5.5V, VSSOP-8 | element14 |
Where can I find additional details, specifications and documents for a LM3881MME/NOPB .?
Additional datasheets, footprints and schematics for LM3881MME/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM3881MME/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3881MME/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3881MME/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3881MME/NOPB . fall under?
The LM3881MME/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to LM3881MME/NOPB . when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3881MME/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM3881MME/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3881MME/NOPB . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM3881MME/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3881MME/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM3881MME/NOPB .?
You can fill out our help required form which you can use to request a quote for LM3881MME/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.