Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
705
in stock
|
Buy Now | |
Texas Instruments
from US$0.52
|
108,735
in stock
|
Buy Now | |
CoreStaff
from US$0.84
|
917
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
719
in stock
|
Buy Now | |
Newark Electronics
from US$1.42
|
40
in stock
|
Buy Now | |
element14
from US$0.72
|
40
in stock
|
Buy Now | |
Farnell
from US$0.72
|
40
in stock
|
Buy Now |
Threshold Voltage | 1.25V |
---|---|
No. of Supervisors / Monitors | 3Monitors |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Reset Type | - |
Digital IC Case | SOT-23 |
No. of Pins | 6Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
3 Rail Simple Power Sequencer with Fixed Time Delay | Texas Instruments |
Volt Supervisor Sequencer 6-Pin SOT-23 | RS |
Power Sequencer, 25Ua, 5.5V, Sot-23-6 | Newark Electronics |
POWER SEQUENCER, 25UA, 5.5V, SOT-23-6 | element14 |
Where can I find additional details, specifications and documents for a LM3880MF-1AE/NOPB .?
Additional datasheets, footprints and schematics for LM3880MF-1AE/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM3880MF-1AE/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3880MF-1AE/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3880MF-1AE/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3880MF-1AE/NOPB . fall under?
The LM3880MF-1AE/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to LM3880MF-1AE/NOPB . when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3880MF-1AE/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM3880MF-1AE/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3880MF-1AE/NOPB . have stock available?
Authorised distributors including Texas Instruments, CoreStaff, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for LM3880MF-1AE/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3880MF-1AE/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM3880MF-1AE/NOPB .?
You can fill out our help required form which you can use to request a quote for LM3880MF-1AE/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.