LM3880MF-1AB/NOPB Power Management ICs - PMIC by Texas Instruments

IC POWER SEQUENCER SMD SOT-23-6 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM3880 Simple Power Supply Sequencer offers the easiest method to control power up sequencing and power down sequencing of multiple Independent voltage rails. By staggering the startup sequence, it is possible to avoid latch conditions or large in-rush currents that can affect the reliability of the system. Available in a 6-pin SOT-23-6 package, the Simple Sequencer contains a precision enable pin and three open-drain output flags. When the LM3880 is enabled, the three output flags will sequentially release, after individual time delays, thus permitting the connected power supplies to start up. The output flags will follow a reverse sequence during power down to avoid latch conditions. EPROM capability allows every delay and sequence to be fully adjustable. Contact Texas Instruments if a nonstandard configuration is required.

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for Farnell
Farnell
from US$0.69
866
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.52
220,751
in stock
Buy Now
Logo for element14
element14
from US$0.72
866
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.67
19
in stock
Buy Now

Specifications

Threshold Voltage 1.4V
No. of Supervisors / Monitors 3Monitors
Supply Voltage Min 2.7V
Supply Voltage Max 5.5V
Reset Type Power Up Down
Digital IC Case SOT-23
No. of Pins 6Pins
Delay Time -
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 3880
Controller IC Case Style SOT-23
No. of Outputs 3Outputs
Operating Temperature Range -40°C to +125°C
Output Current Max 1.2mA
Output Voltage 5V
Primary Input Voltage 5.5V
Supply Current 20µA
Termination Type Surface Mount Device

Alternative Descriptions

3 Rail Simple Power Sequencer with Fixed Time Delay | Texas Instruments
POWER SEQUENCER, 6-SOT-23 | element14
Power Sequencer, 6-Sot-23 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM3880MF-1AB/NOPB?

Additional datasheets, footprints and schematics for LM3880MF-1AB/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3880MF-1AB/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM3880MF-1AB/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3880MF-1AB/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM3880MF-1AB/NOPB fall under?

The LM3880MF-1AB/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Hot Swap Controllers.

Can I view similar or alternative parts?

You can view similar parts to LM3880MF-1AB/NOPB when available in the Hot Swap Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM3880MF-1AB/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM3880MF-1AB/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM3880MF-1AB/NOPB have stock available?

Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for LM3880MF-1AB/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM3880MF-1AB/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM3880MF-1AB/NOPB?

You can fill out our help required form which you can use to request a quote for LM3880MF-1AB/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay