LM386MX-1/NOPB . Amplifiers & Comparators by Texas Instruments

AMPLIFIER CLASS AB 0.325W SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for RS
RS
from US$0.65
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.27
287,207
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.81
5,890
in stock
Buy Now
Logo for element14
element14
from US$0.49
5,890
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.47
5,890
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.49
1,093
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.47
485
in stock
Buy Now

Specifications

Amplifier Class AB
No. of Channels 1 Channel
Output Power 325mW
Supply Voltage Range 4V to 12V
Amplifier Case Style SOIC
No. of Pins 8Pins
Load Impedance 8ohm
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

700-mW, mono, 5- to 18-V, analog input Class-AB audio amplifier | Texas Instruments
Amplifier, Class Ab, 0.325W, Soic-8 | Newark Electronics
AMPLIFIER, CLASS AB, 0.325W, SOIC-8 | element14
IC: audio amplifier | Transfer Multisort Elektronik
LM386MX-1/NOPB, AudioAmpSpeaker | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM386MX-1/NOPB .?

Additional datasheets, footprints and schematics for LM386MX-1/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM386MX-1/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM386MX-1/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM386MX-1/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM386MX-1/NOPB . fall under?

The LM386MX-1/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to LM386MX-1/NOPB . when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM386MX-1/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM386MX-1/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM386MX-1/NOPB . have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for LM386MX-1/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM386MX-1/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM386MX-1/NOPB .?

You can fill out our help required form which you can use to request a quote for LM386MX-1/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay