LM386M-1/NOPB Part Information
Details for LM386M-1/NOPB by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Audio Amplifiers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.3200 |
10 | 1.1900 |
25 | 1.1200 |
50 | 1.0500 |
100 | 0.9830 |
Stock Information
Details
Part Features
- Available in 8-Pin MSOP Package
- Battery Operation
- Ground-Referenced Input
- Low Distortion: 0.2% (AV = 20, VS = 6 V, RL = 8 u03a9, PO = 125 mW, f = 1 kHz)
- Low Quiescent Current Drain: 4 mA
- Minimum External Parts
- Self-Centering Output Quiescent Voltage
- Voltage Gains from 20 to 200
- Wide Supply Voltage Range: 4 Vu201312 V or 5 Vu201318 V
Part Specifications
Amplifier Class | AB |
No. of Channels | 1 Channel, 1Channels |
Output Power | 325mW |
Supply Voltage Range | 4V to 12V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Load Impedance | 8ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | LM386M-1 |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4V to 12V |
Base Number | 386 |
Input Offset Voltage Max | 2.5mV |
Operating Temperature Range | 0°C to +70°C |
Output Power (Pout) | 325mW |
Programmable Gain Max | 200 |
Programmable Gain Min | 20 |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 12V |
Supply Voltage Min | 4V |
THD + N | 0.2% @ 125mW 8ohm VS=6V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- AMP, POWER, AUDIO, MONO, CLASS AB; Output Power:325mW; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:4V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature Min:0°C; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM386M-1/NOPB?
Additional datasheets, footprints and schematics for LM386M-1/NOPB are listed in our Part Details tab. You can also find the LM386M-1/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM386M-1/NOPB in the Pricing & Inventory tab next to part details. You can view LM386M-1/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM386M-1/NOPB fall under?
The LM386M-1/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM386M-1/NOPB when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM386M-1/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM386M-1/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM386M-1/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM386M-1/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM386M-1/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM386M-1/NOPB?
You can fill out our help required form which you can use to request a quote for LM386M-1/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.