Status: | Unknown |
---|---|
Series: | LM385 Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
304
in stock
|
Buy Now | |
Texas Instruments
from US$0.20
|
9,883
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
3,060
in stock
|
Buy Now | |
element14
from US$0.90
|
1,670
in stock
|
Buy Now | |
Farnell
from US$0.45
|
1,670
in stock
|
Buy Now | |
Micros
from US$1.12
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
1
in stock
|
Buy Now |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | LM385 Series |
Reference Voltage | 1.235V |
Initial Accuracy | 1% |
Temperature Coefficient | ± 150ppm/°C |
Voltage Reference Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 385 |
Junction Temperature Tj Max | 70°C |
Junction Temperature Tj Min | 0°C |
Logic Function Number | 385 |
Operating Temperature Range | 0°C to +70°C |
Reference Volt Tolerance ±% | 2% |
Reference Volts | 1.235V |
Temperature Coeff. + | 150ppm/°C |
Tolerance | 1% |
Topology | Shunt |
1.235-V, 0°C to 70°C, micropower voltage reference diode | Texas Instruments |
IC: voltage reference source | Transfer Multisort Elektronik |
Voltage reference,LM385Z-1.20 1.235V | RS |
Shunt Voltage Reference, 1.235V, +/-2%, 80ppm/°C, 0÷70°C | Micros |
Voltage Ref, Shunt, 1.235V, To-226Aa-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM385Z-1.2/NOPB?
Additional datasheets, footprints and schematics for LM385Z-1.2/NOPB are listed on our Part Details page. You can also find images and similar parts to LM385Z-1.2/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM385Z-1.2/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM385Z-1.2/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM385Z-1.2/NOPB fall under?
The LM385Z-1.2/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM385Z-1.2/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM385Z-1.2/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM385Z-1.2/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM385Z-1.2/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, element14, Farnell and RS have stock available or on a lead time for LM385Z-1.2/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM385Z-1.2/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM385Z-1.2/NOPB?
You can fill out our help required form which you can use to request a quote for LM385Z-1.2/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.