LM385M3X-2.5/NOPB Semiconductors - ICs by Texas Instruments

VOLTAGE REF SHUNT 2.5V SOT-23-3

Status: Unknown
Series: LM385 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Price Stock
Logo for Texas Instruments Texas Instruments US$0.71
16,554
Buy Now
View Full Pricing & Stock Comparison

Specifications

Voltage Reference Type Shunt - Fixed
Product Range LM385 Series
Reference Voltage 2.5V
Initial Accuracy 0.8%
Temperature Coefficient ± 30ppm/°C
Voltage Reference Case Style SOT-23

Alternative Descriptions

2.5-V, 0°C to 70°C, micropower voltage reference diode | Texas Instruments
Voltage Ref, Shunt, 2.5V, Sot-23-3 | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM385M3X-2.5/NOPB?

Additional datasheets, footprints and schematics for LM385M3X-2.5/NOPB are listed on our Part Details page. You can also find images and similar parts to LM385M3X-2.5/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM385M3X-2.5/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM385M3X-2.5/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM385M3X-2.5/NOPB fall under?

The LM385M3X-2.5/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM385M3X-2.5/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM385M3X-2.5/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM385M3X-2.5/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM385M3X-2.5/NOPB have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for LM385M3X-2.5/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM385M3X-2.5/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM385M3X-2.5/NOPB?

You can fill out our help required form which you can use to request a quote for LM385M3X-2.5/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay