Status: | Unknown |
---|---|
Series: | LM385 Series |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.95
|
1,955
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
923
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.77
|
801
in stock
|
Buy Now | |
Micros
from US$0.57
|
168
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
-
|
Buy Now | |
element14
from US$0.81
|
-
|
Buy Now | |
Texas Instruments
from US$0.56
|
-
|
Buy Now | |
Farnell
from US$0.76
|
-
|
Buy Now |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | LM385 Series |
Reference Voltage | 2.5V |
Initial Accuracy | 0.8% |
Temperature Coefficient | ± 150ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | 0°C to +70°C |
Reference Volt Tolerance ±% | 0.8% |
Reference Voltage Tolerance | 20mV |
Reference Volts | 2.5V |
Topology | Shunt |
V-Ref Precision 2.5V 20mA SOT23 | RS |
IC: voltage reference source | Transfer Multisort Elektronik |
Shunt Voltage Reference, 2.5V, +/-3%, 150ppm/°C, 0÷70°C | Micros |
Voltage Ref, Shunt, 2.5V, Sot-23-3 | Newark Electronics |
VOLTAGE REF, SHUNT, 2.5V, SOT-23-3 | element14 |
2.5-V, 0°C to 70°C, micropower voltage reference diode | Texas Instruments |
Where can I find additional details, specifications and documents for a LM385M3-2.5/NOPB?
Additional datasheets, footprints and schematics for LM385M3-2.5/NOPB are listed on our Part Details page. You can also find images and similar parts to LM385M3-2.5/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM385M3-2.5/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM385M3-2.5/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM385M3-2.5/NOPB fall under?
The LM385M3-2.5/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM385M3-2.5/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM385M3-2.5/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM385M3-2.5/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM385M3-2.5/NOPB have stock available?
Authorised distributors including RS, Chip One Stop, Transfer Multisort Elektronik, Micros and Newark Electronics have stock available or on a lead time for LM385M3-2.5/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM385M3-2.5/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM385M3-2.5/NOPB?
You can fill out our help required form which you can use to request a quote for LM385M3-2.5/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.