Status: | Unknown |
---|---|
Series: | LM385 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | LM385 Series |
Reference Voltage | 1.235V |
Initial Accuracy | 1% |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Reference Volts | 1.235V |
Topology | Shunt |
Voltage Ref, Shunt, 1.235V, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM385DR-1-2 .?
Additional datasheets, footprints and schematics for LM385DR-1-2 . are listed on our Part Details page. You can also find images and similar parts to LM385DR-1-2 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM385DR-1-2 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM385DR-1-2 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM385DR-1-2 . fall under?
The LM385DR-1-2 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM385DR-1-2 . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM385DR-1-2 . you can contact the distributor directly for product support, shipping queries etc.
Is the LM385DR-1-2 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM385DR-1-2 . have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LM385DR-1-2 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM385DR-1-2 . often in real-time on the comparison pages.
What if I can't find stock of LM385DR-1-2 .?
You can fill out our help required form which you can use to request a quote for LM385DR-1-2 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.