LM385BM-2.5/NOPB Semiconductors - ICs by Texas Instruments

VOLTAGE REF SHUNT 2.5V SOIC-8

Status: Unknown
Series: LM385 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Texas Instruments Texas Instruments
3,587 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Voltage Reference Type Shunt - Fixed
Product Range LM385 Series
Reference Voltage 2.5V
Initial Accuracy 0.8%
Temperature Coefficient ± 150ppm/°C
Voltage Reference Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 385
Operating Temperature Range 0°C to +70°C
Reference Volt Tolerance ±% 0.8%
Reference Voltage Tolerance 20mV
Reference Volts 2.5V
Termination Type Surface Mount Device
Topology Shunt

Alternative Descriptions

2.5-V, 0°C to 70°C, micropower voltage reference diode | Texas Instruments
V-Ref Precision 2.5V 20mA 8-Pin SOIC Tube | Holdelec
IC: voltage reference source | Transfer Multisort Elektronik
VOLTAGE REF, SHUNT, 2.5V, SOIC-8 | Farnell

More Parts in Power Management


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM385BM-2.5/NOPB?

Additional datasheets, footprints and schematics for LM385BM-2.5/NOPB are listed on our Part Details page. You can also find images and similar parts to LM385BM-2.5/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM385BM-2.5/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM385BM-2.5/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM385BM-2.5/NOPB fall under?

The LM385BM-2.5/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM385BM-2.5/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM385BM-2.5/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM385BM-2.5/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM385BM-2.5/NOPB have stock available?

Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for LM385BM-2.5/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM385BM-2.5/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM385BM-2.5/NOPB?

You can fill out our help required form which you can use to request a quote for LM385BM-2.5/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay