LM385BD-2-5 Part Information
Details for LM385BD-2-5 by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
Part Description
The LMx85-2.5 and LM385B are micropower, twoterminal, band-gap voltage references that operate over a 20-μA to 20-mA current range and feature exceptionally low dynamic impedance and good temperature stability. On-chip trimming provides tight voltage tolerance. The band-gap reference for these devices has low noise and long-term stability. The design makes these devices exceptionally tolerant of capacitive loading and, thus, easier to use in most reference applications. The wide dynamic operating temperature range accommodates varying current supplies, with excellent regulation. The extremely low power drain of this series makes these devices useful for micropower circuitry. These voltage references can be used to make portable meters, regulators, or general-purpose analog circuitry, with battery life approaching shelf life. The wide operating current range of these voltage references allows them to replace older references with tighter-tolerance parts.
Part Downloads


Part Features
- 1.5% and 3% Initial Voltage Tolerance
- Operating Current Range 20 u03bcA to 20 mA
- Reference Impedance u2013 LM385 1 u03a9 Maximum at 25u00b0C u2013 All Devices 1.5 u03a9 Maximum Over Full Temperature Range
- Very Low Power Consumption
Part Specifications
Voltage Reference Type | Shunt - Fixed |
Product Range | LM385 Series |
Reference Voltage | 2.5V |
Initial Accuracy | 1.5% |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 385 |
Operating Temperature Range | 0°C to +70°C |
Reference Volt Tolerance ±% | 1.5% |
Reference Voltage Tolerance | 20mV |
Reference Volts | 2.5V |
Temperature Coeff. + | 20ppm/°C |
Termination Type | Surface Mount Device |
Tolerance | 1.5% |
Topology | Shunt |
Alternative Part Descriptions
- 2.5-V, 1%, 70°C, micropower voltage reference | Texas Instruments