Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel |
Output Power | 5.5W |
Supply Voltage Range | 12V to 26V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Load Impedance | 8ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
5-W, mono, 12- to 26-V, analog input Class-AB audio amplifier | Texas Instruments |
Audio power amplifier,LM384N 5W DIP14 | RS |
Amplifier, Class Ab, 5.5W, Dip-14 | Newark Electronics |
AMPLIFIER, CLASS AB, 5.5W, DIP-14 | Farnell |
Where can I find additional details, specifications and documents for a LM384N/NOPB?
Additional datasheets, footprints and schematics for LM384N/NOPB are listed on our Part Details page. You can also find images and similar parts to LM384N/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM384N/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM384N/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM384N/NOPB fall under?
The LM384N/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM384N/NOPB when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM384N/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM384N/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM384N/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM384N/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM384N/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM384N/NOPB?
You can fill out our help required form which you can use to request a quote for LM384N/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.