Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.10
|
525
in stock
|
Buy Now | |
Texas Instruments
from US$0.59
|
16,104
in stock
|
Buy Now | |
element14
from US$2.58
|
497
in stock
|
Buy Now | |
Farnell
from US$1.72
|
497
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
464
in stock
|
Buy Now | |
Chip One Stop
from US$1.13
|
228
in stock
|
Buy Now | |
Newark Electronics
from US$1.74
|
3
in stock
|
Buy Now |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 2.5W |
Supply Voltage Range | 10V to 22V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Load Impedance | 8ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2.5-W, mono, 10- to 22-V, analog input Class-AB audio amplifier | Texas Instruments |
Audio power amplifier,LM380N-8 2.5W DIP8 | RS |
AUDIO AMPLIFIER, CLASS AB, 2.5W, DIP-8 | element14 |
IC: audio amplifier | Transfer Multisort Elektronik |
Audio Amplifier, Class Ab, 2.5W, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM380N-8/NOPB?
Additional datasheets, footprints and schematics for LM380N-8/NOPB are listed on our Part Details page. You can also find images and similar parts to LM380N-8/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM380N-8/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM380N-8/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM380N-8/NOPB fall under?
The LM380N-8/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM380N-8/NOPB when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM380N-8/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM380N-8/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM380N-8/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for LM380N-8/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM380N-8/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM380N-8/NOPB?
You can fill out our help required form which you can use to request a quote for LM380N-8/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.