No distributors results available
View Full Pricing & Stock ComparisonSupply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 18V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 81% |
Controller IC Case Style | WQFN |
No. of Pins | 32Pins |
Switching Frequency | 1MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -5°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -5°C to +125°C |
Output Current | 50mA |
Output Voltage | 3.6V |
Primary Input Voltage | 18V |
Where can I find additional details, specifications and documents for a LM3753SQ?
Additional datasheets, footprints and schematics for LM3753SQ are listed on our Part Details page. You can also find images and similar parts to LM3753SQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3753SQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3753SQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3753SQ fall under?
The LM3753SQ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM3753SQ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3753SQ you can contact the distributor directly for product support, shipping queries etc.
Is the LM3753SQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3753SQ have stock available?
There is no stock from authorised distributors for LM3753SQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3753SQ often in real-time on the comparison pages.
What if I can't find stock of LM3753SQ?
You can fill out our help required form which you can use to request a quote for LM3753SQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.