Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.46
|
14,590
in stock
|
Buy Now |
Supply Voltage | 5.5V |
---|---|
No. of Step-Down DC - DC Converters | 1 |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 2 |
Digital IC Case | µSMD |
No. of Pins | 9Pins |
Operating Temperature Min | -30°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1.5% |
Base Number | 368 |
Dropout Voltage Vdo | 82mV |
Frequency | 1.8MHz |
Input Voltage Max | 5.5V |
No. of Outputs | 2Outputs |
Operating Temperature Range | -30°C to +125°C |
Output Current | 750mA |
Output Voltage | 1.8V |
Primary Input Voltage | 3.6V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Switch Output Current Isw Max | 1.38A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Step-down DC-DC converter with integrated low dropout regulator and startup mode | Texas Instruments |
Where can I find additional details, specifications and documents for a LM3687TL-1812/NOPB?
Additional datasheets, footprints and schematics for LM3687TL-1812/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3687TL-1812/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3687TL-1812/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3687TL-1812/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3687TL-1812/NOPB fall under?
The LM3687TL-1812/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM3687TL-1812/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3687TL-1812/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3687TL-1812/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3687TL-1812/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM3687TL-1812/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3687TL-1812/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3687TL-1812/NOPB?
You can fill out our help required form which you can use to request a quote for LM3687TL-1812/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.