LM3668SD-2833/NOPB Semiconductors - ICs by Texas Instruments

DC/DC DUAL 3.3V 1A 12LLP FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM3668 is a synchronous buck-boost DC-DC converter optimized for powering low voltage circuits from a Li-Ion battery and input voltage rails between 2.5 V and 5.5 V. It has the capability to support up to 1-A output current over the output voltage range. The LM3668 regulates the output voltage over the complete input voltage range by automatically switching between buck or boost modes depending on the input voltage. The LM3668 has 2 N-channel MOSFETS and 2 Pchannel MOSFETS arranged in a topology that provides continuous operation through the buck and boost operating modes. There is a MODE pin that allows the user to choose between an intelligent automatic PFM-PWM mode operation and forced PWM operation. During PWM mode, a fixedfrequency 2.2 MHz (typical) is used. PWM mode drives load up to 1 A. Hysteretic PFM mode extends the battery life through reduction of the quiescent current to 45 µA (typical) at light loads during system standby. Internal synchronous rectification provides high efficiency. In shutdown mode (EN pin pulled low), the device turns off and reduces battery consumption to 0.01 µA (typical). A high switching frequency of 2.2 MHz (typical) allows the use of tiny surface-mount components including a 2.2-µH inductor, a 10-µF input capacitor, and a 22-µF output capacitor.

Where to Buy

Prices starting from US$0.87

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$0.87
200
in stock
Buy Now
Logo for element14
element14
from US$2.13
-
Buy Now

Specifications

Topology Synchronous Buck-Boost
Input Voltage Min 2.8V
Input Voltage Max 5.5V
No. of Outputs 1Outputs
DC / DC Converter IC Case WSON
No. of Pins 12Pins
Output Current 1A
Output Voltage Min 2.8V
Output Voltage Max 3.3V
Switching Frequency 2.5MHz
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Operating Temperature Min -40°C
Output Voltage 3.3V
Primary Input Voltage 5.5V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM3668SD-2833/NOPB?

Additional datasheets, footprints and schematics for LM3668SD-2833/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3668SD-2833/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM3668SD-2833/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3668SD-2833/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM3668SD-2833/NOPB fall under?

The LM3668SD-2833/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM3668SD-2833/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM3668SD-2833/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM3668SD-2833/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM3668SD-2833/NOPB have stock available?

Authorised distributors including Chip One Stop and element14 have stock available or on a lead time for LM3668SD-2833/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM3668SD-2833/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM3668SD-2833/NOPB?

You can fill out our help required form which you can use to request a quote for LM3668SD-2833/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay