Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 6V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 1A |
Battery IC Case Style | LLP |
No. of Pins | 10Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3658 |
Battery Management Function | Charge Controller |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Min | 4.3V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LM3658SD-B?
Additional datasheets, footprints and schematics for LM3658SD-B are listed on our Part Details page. You can also find images and similar parts to LM3658SD-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3658SD-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3658SD-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3658SD-B fall under?
The LM3658SD-B is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to LM3658SD-B when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3658SD-B you can contact the distributor directly for product support, shipping queries etc.
Is the LM3658SD-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3658SD-B have stock available?
There is no stock from authorised distributors for LM3658SD-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3658SD-B often in real-time on the comparison pages.
What if I can't find stock of LM3658SD-B?
You can fill out our help required form which you can use to request a quote for LM3658SD-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.