LM3630EVM Part Information
Details for LM3630EVM by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits

Buy LM3630EVM Directly from Texas Instruments (19 in stock) at $149.0000
Part Downloads

Part Specifications
Device Topology | Boost (Step Up) |
No. of Outputs | 2Outputs |
Output Current | 28mA |
Output Voltage | 40V |
Input Voltage Min | 2.3V |
Input Voltage Max | 5.5V |
Core Chip | LM3630 |
Dimming Control Type | PWM |
Kit Contents | Eval Board LM3630 User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Topology | Boost (Step Up) |
Alternative Part Descriptions
- LM3630EVM High-Efficiency Dual-String White LED Driver Evaluation Module | Texas Instruments
Viewing Distributors for LM3630EVM
Loading...
Loading Results for LM3630EVM