LM35DZ/NOPB Part Information
Details for LM35DZ/NOPB by Texas Instruments
Electronic & Electrical Components>Sensors & Transducers>Sensors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.3800 |
10 | 1.5400 |
50 | 1.3500 |
100 | 1.2900 |
250 | 1.2600 |
Stock Information
Details
Part Features
- 0.5u00b0C Ensured Accuracy (at 25u00b0C)
- Calibrated Directly in Celsius (Centigrade)
- Less than 60-u03bcA Current Drain
- Linear + 10-mV/u00b0C Scale Factor
- Low Self-Heating, 0.08u00b0C in Still Air
- Low-Cost Due to Wafer-Level Trimming
- Low-Impedance Output, 0.1 u03a9 for 1-mA Load
- Non-Linearity Only u00b1u00bcu00b0C Typical
- Operates from 4 V to 30 V
- Rated for Full u221255u00b0C to 150u00b0C Range
- Suitable for Remote Applications
Part Specifications
IC Output Type | Voltage |
Sensing Accuracy Range | ± 0.4°C |
Sensing Temperature Min | +2°C |
Sensing Temperature Max | +100°C |
Sensor Case Style | TO-92 |
No. of Pins | 3Pins |
Supply Voltage Min | 4V |
Supply Voltage Max | 30V |
Product Range | LM35 series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy | ±0.4°C |
Base Number | 35 |
Operating Temperature Max | 100°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +100°C |
Output Current | 10mA |
Output Voltage | 6V |
Output Voltage per °C | 10mV/°C |
Sensor / Transducer Type | Temperature |
Supply Current | 91.5µA |
Supply Voltage Range | 4V to 30V |
Temperature Sensing Range | +2°C to +100°C |
Termination Type | Through Hole |
Alternative Part Descriptions
- TEMPERATURE SENSOR, 0.4C, TO-92-3; IC Output Type:Voltage; Sensing Accuracy Range:± 0.6°C; Sensing Temperature Min:0°C; Sensing Temperature Max:+100°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:4V RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM35DZ/NOPB?
Additional datasheets, footprints and schematics for LM35DZ/NOPB are listed in our Part Details tab. You can also find the LM35DZ/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM35DZ/NOPB in the Pricing & Inventory tab next to part details. You can view LM35DZ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM35DZ/NOPB fall under?
The LM35DZ/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM35DZ/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM35DZ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM35DZ/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM35DZ/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM35DZ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM35DZ/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM35DZ/NOPB?
You can fill out our help required form which you can use to request a quote for LM35DZ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.