Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.45
|
4,520
in stock
|
Buy Now | |
Texas Instruments
from US$0.57
|
47,536
in stock
|
Buy Now | |
Chip One Stop
from US$0.95
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.89
|
1,345
in stock
|
Buy Now | |
element14
from US$0.99
|
1,345
in stock
|
Buy Now | |
Farnell
from US$0.91
|
1,345
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.32
|
247
in stock
|
Buy Now |
IC Output Type | Analogue |
---|---|
Sensing Accuracy Range | ± 1.5°C |
Sensing Temperature Min | 0°C |
Sensing Temperature Max | 100°C |
Sensor Case Style | TO-92 |
No. of Pins | 3Pins |
Supply Voltage Min | 4V |
Supply Voltage Max | 30V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
1C high voltage analog temperature sensor, 10 mV/C | Texas Instruments |
Texas Instruments,LM35DZ/LFT1,IC,Temp. | RS |
Ic Output Type:Analogue | Newark Electronics |
IC OUTPUT TYPE:ANALOGUE | element14 |
IC OUTPUT TYPE: ANALOGUE | Farnell |
IC: temperature sensor | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a LM35DZ/LFT1?
Additional datasheets, footprints and schematics for LM35DZ/LFT1 are listed on our Part Details page. You can also find images and similar parts to LM35DZ/LFT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM35DZ/LFT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM35DZ/LFT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM35DZ/LFT1 fall under?
The LM35DZ/LFT1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM35DZ/LFT1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM35DZ/LFT1 you can contact the distributor directly for product support, shipping queries etc.
Is the LM35DZ/LFT1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM35DZ/LFT1 have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LM35DZ/LFT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM35DZ/LFT1 often in real-time on the comparison pages.
What if I can't find stock of LM35DZ/LFT1?
You can fill out our help required form which you can use to request a quote for LM35DZ/LFT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.