LM35DM/NOPB . Part Information
Details for LM35DM/NOPB . by Texas Instruments
Electronic & Electrical Components > Sensors & Transducers > Sensors
Part Downloads


Part Specifications
IC Output Type | Voltage |
Sensing Accuracy Range | ± 0.4°C |
Sensing Temperature Min | 0°C |
Sensing Temperature Max | +100°C |
Sensor Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 4V |
Supply Voltage Max | 30V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Max | 150°C |
Operating Temperature Range | 0°C to +100°C |
Output Current | 10mA |
Output Voltage | 6V |
Output Voltage per °C | 10mV/°C |
Sensor / Transducer Type | Temperature |
Supply Current | 91.5µA |
Supply Voltage Range | 4V to 30V |
Temperature Sensing Range | 0°C to +100°C |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- LM35DM/NOPB, Temp & Humidity Sensors | RS Components
- IC, TEMP SENSOR, 30V, SMD; IC Output Type:Voltage; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:0°C; Sensing Temperature Max:+100°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4V; Supply Voltage Max:30V;RoHS Compliant: Yes | Newark Electronics
- IC: temperature sensor; 0÷100°C; SO8; SMD; Interface: analog; 4÷30V | Transfer Multisort Elektronik
- Temp. Sensor 0/+100?C SO8 | Schukat Electronic
- ±0.5°C 4V-30V, Temperature sensor with analog output | Texas Instruments
- Temperature Sensor [Texas Instruments] LM35DM/NOPB Temperature Sensor | Distrelec
Viewing Distributors for LM35DM/NOPB .
Loading...
Loading Results for LM35DM/NOPB .