Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Voltage |
---|---|
Sensing Accuracy Range | ± 0.2°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | +150°C |
Sensor Case Style | TO-46 |
No. of Pins | 3Pins |
Supply Voltage Min | 4V |
Supply Voltage Max | 30V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Max | 150°C |
Operating Temperature Range | -55°C to +150°C |
Output Current | 10mA |
Output Voltage | 6V |
Output Voltage per °C | 0.01V/°C |
Sensor / Transducer Type | Temperature |
Supply Current | 105.5µA |
Supply Voltage Range | 4V to 30V |
Temperature Sensing Range | -55°C to +150°C |
Termination Type | Through Hole |
1C high voltage analog temperature sensor, 10 mV/C | Texas Instruments |
Sensor, Temperature, -55/150C, To46 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM35AH .?
Additional datasheets, footprints and schematics for LM35AH . are listed on our Part Details page. You can also find images and similar parts to LM35AH . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM35AH . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM35AH . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM35AH . fall under?
The LM35AH . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM35AH . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM35AH . you can contact the distributor directly for product support, shipping queries etc.
Is the LM35AH . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM35AH . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM35AH ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM35AH . often in real-time on the comparison pages.
What if I can't find stock of LM35AH .?
You can fill out our help required form which you can use to request a quote for LM35AH . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.