No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 700kHz |
Slew Rate | 0.3V/µs |
Supply Voltage Range | ± 1.5V to ± 16V |
Amplifier Case Style | TSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.5V to ± 16V |
Base Number | 358 |
Gain Bandwidth | 0.7MHz |
IC Generic Number | 358 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 7mV |
Logic Function Number | 358 |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | High-gain frequency-compensated Operational |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 32V |
Supply Voltage Min | 3V |
Op Amp, Dual Low Power, Smd, Tssop8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM358PW .?
Additional datasheets, footprints and schematics for LM358PW . are listed on our Part Details page. You can also find images and similar parts to LM358PW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM358PW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM358PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM358PW . fall under?
The LM358PW . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM358PW . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM358PW . you can contact the distributor directly for product support, shipping queries etc.
Is the LM358PW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM358PW . have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LM358PW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM358PW . often in real-time on the comparison pages.
What if I can't find stock of LM358PW .?
You can fill out our help required form which you can use to request a quote for LM358PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.