Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
1,500
in stock
|
Buy Now | |
Texas Instruments
from US$0.27
|
44,052
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
18,954
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
1,000
in stock
|
Buy Now | |
element14
from US$1.04
|
743
in stock
|
Buy Now | |
Farnell
from US$1.35
|
742
in stock
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.1V/µs |
Supply Voltage Range | 3V to 32V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 32V |
Base Number | 358 |
Gain Bandwidth | 1MHz |
IC Generic Number | 358 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 7mV |
Logic Function Number | 358 |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | Single Supply |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 32V |
Supply Voltage Min | 3V |
Dual, 32-V, 1-MHz op amp | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
LM358N/NOPB, Operational Amplifiers | RS |
Ic, Op Amp, Dual | Newark Electronics |
Where can I find additional details, specifications and documents for a LM358N/NOPB..?
Additional datasheets, footprints and schematics for LM358N/NOPB.. are listed on our Part Details page. You can also find images and similar parts to LM358N/NOPB.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM358N/NOPB.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM358N/NOPB.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM358N/NOPB.. fall under?
The LM358N/NOPB.. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM358N/NOPB.. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM358N/NOPB.. you can contact the distributor directly for product support, shipping queries etc.
Is the LM358N/NOPB.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM358N/NOPB.. have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Chip One Stop and element14 have stock available or on a lead time for LM358N/NOPB...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM358N/NOPB.. often in real-time on the comparison pages.
What if I can't find stock of LM358N/NOPB..?
You can fill out our help required form which you can use to request a quote for LM358N/NOPB.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.