LM358M/NOPB Part Information
Details for LM358M/NOPB by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
Part Description
The LM158 series consists of two independent, high gain, internally frequency compensated operational amplifiers which were designed specifically to operate from a single power supply over a wide range of voltages. Operation from split power supplies is also possible and the low power supply current drain is independent of the magnitude of the power supply voltage. Application areas include transducer amplifiers, dc gain blocks and all the conventional op-amp circuits which now can be more easily implemented in single power supply systems. For example, the LM158 series can be directly operated off of the standard 3.3-V power supply voltage which is used in digital systems and will easily provide the required interface electronics without requiring the additional ±15V power supplies. The LM358 and LM2904 are available in a chip sized package (8-Bump DSBGA) using TI's DSBGA package technology.
Part Downloads


Part Features
- Advantages:
- Available in 8-Bump DSBGA Chip-Sized Package, (See AN-1112, SNVA009)
- Differential Input Voltage Range Equal to the Power Supply Voltage
- Input Common-Mode Voltage Range Includes Ground
- Internally Frequency Compensated for Unity Gain
- Large DC Voltage Gain: 100 dB
- Large Output Voltage Swing
- Low Input Offset Voltage: 2 mV
- Unique Characteristics: u2013 In the Linear Mode the Input Common-Mode Voltage Range Includes Ground and the Output Voltage Can Also Swing to Ground, even though Operated from Only a Single Power Supply Voltage. u2013 The Unity Gain Cross Frequency is Temperature Compensated. u2013 The Input Bias Current is also Temperature Compensated.
- Very Low Supply Current Drain (500 u03bcA)u2014Essentially Independent of Supply Voltage
- Wide Bandwidth (Unity Gain): 1 MHz (Temperature Compensated)
- Wide Power Supply Range: u2013 Single Supply: 3V to 32V u2013 Or Dual Supplies: u00b11.5V to u00b116V
Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 1MHz |
Slew Rate | 0.1V/µs |
Supply Voltage Range | 3V to 32V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 32V |
Gain Bandwidth | 1MHz |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 32V |
Supply Voltage Min | 3V |
Alternative Part Descriptions
- Dual op amp,LM358M 1MHz SO8 | RS Components
- IC, OP AMP, DUAL, SMD; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.1V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes | Newark Electronics
- OP Amp Dual GP ±16V/32V 8-Pin SOIC N Rail | Avnet America
- 2-Channel, 1MHz, industry standard, 32V op amp | Texas Instruments
- Operational Amplifier [Texas Instruments] LM358M/NOPB Operational Amplifier | Distrelec