Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Operable with a Single Power Supply |
Wide Operating Supply Voltage Range |
Input/output Ground Sense |
High Large Signal Voltage Gain |
Power supply (Min.) [V] (+5V=5, +/-5V=10) | 3 |
---|---|
Power supply (Max.) [V] (+5V=5, +/-5V=10) | 32 |
Channel | 2 |
Circuit Current (Typ.) [mA] | 0.6 |
Input Offset Voltage (Max.) [mV] | 4.5 |
Input Bias Current (Typ.) [nA] | 20 |
Slew Rate (Typ.) [V/µs] | 0.3 |
Input Voltage Range [V] | 0 to VCC-1.5 |
Output Voltage Range [V] | VSS+0.005 to VDD-1.5 |
Voltage gain (Typ.) [dB] | 100 |
Equivalent input noise voltage (Typ.) [nV/√Hz] | 40 |
Output current (Typ.) [mA] | 30 |
CMRR (Typ.) [dB] | 80 |
PSRR (Typ.) [dB] | 100 |
GBW (Typ.) [MHz] | 0.8 |
Operating Temperature (Min.) [°C] | -40 |
Operating Temperature (Max.) [°C] | 85 |
Package Size [mm] | 4.9x6 (t=1.65) |
Data Sheet |
---|
LM358FJ Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Opamp, 800Khz, -40 To 85Deg C Rohs Compliant: Yes |Rohm LM358FJ-GE2 | Newark Electronics |
OP Amp Dual 0.3V/us 3V to 32V 8-Pin SOP-J Emboss T/R | Avnet America |
OPAMP, 800KHZ, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a LM358FJ-GE2?
Additional datasheets, footprints and schematics for LM358FJ-GE2 are listed on our Part Details page. You can also find images and similar parts to LM358FJ-GE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM358FJ-GE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM358FJ-GE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM358FJ-GE2 fall under?
The LM358FJ-GE2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM358FJ-GE2 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM358FJ-GE2 you can contact the distributor directly for product support, shipping queries etc.
Is the LM358FJ-GE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for LM358FJ-GE2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for LM358FJ-GE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM358FJ-GE2 often in real-time on the comparison pages.
What if I can't find stock of LM358FJ-GE2?
You can fill out our help required form which you can use to request a quote for LM358FJ-GE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.