LM358APWR . Part Information
Details for LM358APWR . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.2110 |
500 | 0.1750 |
1000 | 0.1200 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 700kHz |
Slew Rate | 0.3V/µs |
Supply Voltage Range | 3V to 30V |
Amplifier Case Style | TSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 30V |
Op Amp Type | General Purpose |
Alternative Part Descriptions
- OP AMP, 700KHZ, 0.3V/US, TSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:700kHz; Slew Rate:0.3V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating TemperatureRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM358APWR .?
Additional datasheets, footprints and schematics for LM358APWR . are listed in our Part Details tab. You can also find the LM358APWR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM358APWR . in the Pricing & Inventory tab next to part details. You can view LM358APWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM358APWR . fall under?
The LM358APWR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM358APWR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM358APWR . you can contact the distributor directly for product support, shipping queries etc.
Is the LM358APWR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM358APWR . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM358APWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM358APWR . often in real-time on the comparison pages.
What if I can't find stock of LM358APWR .?
You can fill out our help required form which you can use to request a quote for LM358APWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.