Status: | Active |
---|---|
Series: | LM358A |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
25,560
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
232,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
12,032
in stock
|
Buy Now | |
element14
from US$0.18
|
12,032
in stock
|
Buy Now | |
Farnell
from US$0.22
|
12,032
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
8,119
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
4,950
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
2,256
in stock
|
Buy Now | |
Micros
from US$0.07
|
1,600
in stock
|
Buy Now | |
Avnet Silica
-
|
465,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now |
Frequency compensation implemented internally |
Large DC voltage gain: 100 dB |
Wide bandwidth (unity gain): 1.1 MHz (temperature compensated) |
Very low supply current per channel essentially independent of supply voltage |
Low input bias current: 20 nA (temperature compensated) |
Low input offset voltage: 2 mV |
Low input offset current: 2 nA |
Input common-mode voltage range includes negative rails |
Differential input voltage range equal to the power supply voltage |
Large output voltage swing 0 V to (VCC+ - 1.5 V) |
Product Specifications |
---|
DS0442 Low-power dual operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LM358 Series 30 V 1.1 MHz Low Power Dual Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Dual GP +/-15/30V SOIC8 | RS |
Op Amp, 1.1Mhz, 0.6V/Us, Soic-8 | Newark Electronics |
OP AMP, 1.1MHZ, 0.6V/uS, SOIC-8 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
ST Operational Amplifier 1.1MHz SOIC-8 1mV | Distrelec |
Dual Op-Amp, BW 1.1MHz, SR 0.6V/us, Voff 1mV, ±1.5÷±15V, 0÷70°C | Micros |
OP Amp Dual GP �15V/30V 8-Pin SO N T/R | Avnet Silica |
OP Amp Dual GP ±15V/30V 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a LM358ADT?
Additional datasheets, footprints and schematics for LM358ADT are listed on our Part Details page. You can also find images and similar parts to LM358ADT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM358ADT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM358ADT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM358ADT fall under?
The LM358ADT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM358ADT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM358ADT you can contact the distributor directly for product support, shipping queries etc.
Is the LM358ADT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM358ADT have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM358ADT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM358ADT often in real-time on the comparison pages.
What if I can't find stock of LM358ADT?
You can fill out our help required form which you can use to request a quote for LM358ADT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.